TE Connectivity FLHTC6009-22-2
- 收藏
- 对比
FLHTC6009-22-2
2460-FLHTC6009-22-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite HT, 600V Voltage Rating, Silver-Coated Copper, 22 AWG Wire Size, .33 mm² Wire Size, Operating Temperature Range -65 – 200 °C
1最小包装量--
FLHTC6009-22-2详情
TE Connectivity FLHTC6009-22-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EL7636-000
TE Internal Description
FLHTC6009-22-2
Cable Typeu2009
FlexLite HT
Voltage Ratingu2009(V)
600
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified ETFE
Conductor Materialu2009
Silver-Coated Copper
Wire Sizeu2009(AWG)
22
FLHTC6009-22-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。