TE Connectivity FLT0111-0.35-9
- 收藏
- 对比
FLT0111-0.35-9
2460-FLT0111-0.35-9
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite, 600V Voltage Rating, Tin-Plated Copper, 22 AWG Wire Size, .35 mm² Wire Size, Operating Temperature Range -65 – 150 °C
1最小包装量--
FLT0111-0.35-9详情
TE Connectivity FLT0111-0.35-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
22
Conductor Materialu2009
Tin-Plated Copper
Wire & Cable Insulation Materialu2009
Radiation-Crosslinked, Modified Polyalkene
Voltage Ratingu2009(V)
600
Cable Typeu2009
FlexLite
TE Internal #
6745893001
TE Internal Description
FLT0111-0.35-9
Alias #
9-1195305-0
FLT0111-0.35-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。