TE Connectivity FLTWC0311-18-2
- 收藏
- 对比
FLTWC0311-18-2
2460-FLTWC0311-18-2
电缆,电线
--
大陆
立即发货

Hook Up Wire, FlexLite TW, 600V Voltage Rating, Tin-Coated Copper, 18 AWG Wire Size, .82 mm² Wire Size, Operating Temperature Range -65 – 135 °C
1最小包装量--
FLTWC0311-18-2详情
TE Connectivity FLTWC0311-18-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
18
Conductor Materialu2009
Tin-Coated Copper
Wire & Cable Insulation Materialu2009
Flame-Retardant, Modified Polyester
Voltage Ratingu2009(V)
600
Cable Typeu2009
FlexLite TW
Alias #
3-1192262-3
TE Internal Description
FLTWC0311-18-2
TE Internal #
298775-000
FLTWC0311-18-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。