TE Connectivity FLX40-020-14
- 收藏
- 对比
FLX40-020-14
2460-FLX40-020-14
圆形连接器
--
大陆
立即发货

Connector Accessories Hexa Shield Adapter Straight Aluminum Alloy
1最小包装量--
FLX40-020-14详情
TE Connectivity FLX40-020-14重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
RoHS
Non-Compliant
MIL Type
MIL-DTL-38999 III, IV
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CF4680-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
包装
Bulk
类型
Hexashield
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
FLX40-020-14拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。