TE Connectivity FLX40-021-08
- 收藏
- 对比
FLX40-021-08详情
TE Connectivity FLX40-021-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
材料
Aluminium
Manufacturer
Cutler Hammer, Div of Eaton Co
Manufacturer Part Number
V48M28B4516CULS45
Lead Free Status / RoHS Status
--
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
CP5996-000
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
FLX40
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
For Use With/Related Products
Hexashield F EMI Termination System
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
橄榄色
子类别
Circular Connectors
外壳尺寸-插入
-
配件类型
校准盘
产品类别
Circular MIL Spec Tools, Hardware & Accessories
特征
-
产品类别
Circular MIL Spec Tools, Hardware & Accessories
FLX40-021-08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。