TE Connectivity FLX40-030-01
- 收藏
- 对比
FLX40-030-01
2460-FLX40-030-01
圆形连接器 - 配件
--
大陆
立即发货

HEXASHIELD TERMINATION
1最小包装量--
FLX40-030-01详情
TE Connectivity FLX40-030-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
铝合金
Lead Free Status / RoHS Status
--
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
E45574-000
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
RoHS
Details
Package
Bulk
Base Product Number
FLX40
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
For Use With/Related Products
Hexashield F EMI Termination System
系列
*
零件状态
活跃
湿度敏感性等级(MSL)
--
颜色
Silver
子类别
Wire & Cable Management
外壳尺寸-插入
6
配件类型
Ferrule
产品类别
Solder Sleeves & Shield Tubing
特征
-
产品类别
Solder Sleeves & Shield Tubing
FLX40-030-01拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。