TE Connectivity FM200DAYXY
- 收藏
- 对比
FM200DAYXY
2460-FM200DAYXY
接触器(机电)
--
大陆
立即发货

DC Contactors, 2 Form Y, SPST-NC-DB and 1 Form X, SPST-NO-DM, 24 – 14 AWG Wire Size, .20 – 2.08 mm² Wire Size, 200 A, Kilovac FM200
1最小包装量--
FM200DAYXY详情
TE Connectivity FM200DAYXY重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1618378-1
TE Internal Description
FM200DAYXY=RELAY, 3PST, NC/NO/NC,24VDC C
DC Contactor Contact Arrangementu2009
2 Form Y, SPST-NC-DB and 1 Form X, SPST-NO-DM
Wire Sizeu2009(AWG)
24 – 14
Wire Sizeu2009(mm²)
.20 – 2.08
DC Contactor Contact Current Ratingu2009(A)
200
Coil Voltage (Max)u2009(VDC)
24
FM200DAYXY拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。