TE Connectivity FM2LB
- 收藏
- 对比
FM2LB详情
TE Connectivity FM2LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
5
Maximum Voltage
230 VAC/400 VDC
Manufacturer Part Number
7000-50021-9651900
Side 2 Gender
Female
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR/PVC
Package
Bulk
Base Product Number
FM2L
厂商
TE Connectivity Laird
Product Status
Obsolete
For Use With/Related Products
-
系列
-
连接器类型
7/8 in Straight Male to 7/8 in Straight Female, 5-pole
额定电流
12 Amps
配件类型
-
知识产权评级
IP67
长度
19 Meters
FM2LB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。