TE Connectivity FMA11
- 收藏
- 对比
FMA11
2460-FMA11
集成电路(IC)
--
大陆
立即发货

FMA11 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
FMA11详情
TE Connectivity FMA11重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
晶体管元件材料
SILICON
Manufacturer Part Number
FMA11
Rohs Code
无
Part Life Cycle Code
活跃
Ihs Manufacturer
ROHM CO LTD
Package Description
,
Risk Rank
5.82
Number of Elements
2
JESD-609代码
e0
端子表面处理
Tin/Lead (Sn/Pb)
Reach合规守则
compliant
极性/通道类型
PNP
集电极电流-最大值(IC)
0.03 A
最小直流增益(hFE)
80
FMA11拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。