TE Connectivity FMS-FD3J-KIT-A
- 收藏
- 对比
FMS-FD3J-KIT-A
2460-FMS-FD3J-KIT-A
无类别的
--
大陆
立即发货

FMS-FD3J-KIT-A: Mounting Sleeve Assy Fdh
1最小包装量--
FMS-FD3J-KIT-A详情
TE Connectivity FMS-FD3J-KIT-A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
15.9
Core identification
Colour
Nominal cross section conductor
95
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
750
Conductor category
Class 5 = flexible
FMS-FD3J-KIT-A拓展信息







哦! 它是空的。