TE Connectivity FN-400-50
- 收藏
- 对比
FN-400-50
2460-FN-400-50
无类别的
--
大陆
立即发货

Shunt; Current Rating:400A; Accuracy %:0.25%; Operating Temperature Min:-20°C; Operating Temperature Max:60°C; Product Range:Fn Series; Accuracy:± 0.25%; Output Voltage:50Mv; Sensing Element:Copper Alloy; Shunt Accuracy ±:0.25% Rohs Compliant: Na /Crompton Te Connectivity FN-400-50
1最小包装量--
添加到询价列表







哦! 它是空的。