TE Connectivity FOSC400-BEAMED-MESH
- 收藏
- 对比
FOSC400-BEAMED-MESH
2460-FOSC400-BEAMED-MESH
无类别的
--
大陆
立即发货

FOSC400-BEAMED-MESH datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FOSC400-BEAMED-MESH详情
TE Connectivity FOSC400-BEAMED-MESH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
8.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.75
Screen over stranding
None
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
64
Min. permitted bending radius, stationary application/permanent installation
34
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FOSC400-BEAMED-MESH拓展信息







哦! 它是空的。