TE Connectivity FOSC450-A-BASE-1FT
- 收藏
- 对比
FOSC450-A-BASE-1FT
2460-FOSC450-A-BASE-1FT
无类别的
--
大陆
立即发货

FOSC450-A-BASE-1FT datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FOSC450-A-BASE-1FT详情
TE Connectivity FOSC450-A-BASE-1FT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
55.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
95
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
559
Min. permitted bending radius, stationary application/permanent installation
280
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FOSC450-A-BASE-1FT拓展信息







哦! 它是空的。