TE Connectivity FOSC450-LUG-LARGE
- 收藏
- 对比
FOSC450-LUG-LARGE
2460-FOSC450-LUG-LARGE
无类别的
--
大陆
立即发货

FOSC450-LUG-LARGE datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FOSC450-LUG-LARGE详情
TE Connectivity FOSC450-LUG-LARGE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Conductor category
Class 6 = very flexible
Material outer sheath
Polyvinyl chloride (PVC)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
48
Min. permitted bending radius, moving application/free movement
89
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
11.8
Permitted cable outer temperature during assembling/handling
-15 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 80
FOSC450-LUG-LARGE拓展信息







哦! 它是空的。