TE Connectivity FOSC-OC-6A61200
- 收藏
- 对比
FOSC-OC-6A61200
2460-FOSC-OC-6A61200
无类别的
--
大陆
立即发货

FOSC-OC-6A61200 datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FOSC-OC-6A61200详情
TE Connectivity FOSC-OC-6A61200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyolefin
Conductor surface
Bare
Outer diameter approx.
4.8
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
750
Conductor category
Class 5 = flexible
FOSC-OC-6A61200拓展信息







哦! 它是空的。