TE Connectivity FOSC-OC-6C8D471NN
- 收藏
- 对比
FOSC-OC-6C8D471NN
2460-FOSC-OC-6C8D471NN
无类别的
--
大陆
立即发货

FOSC-OC-6C8D471NN datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
FOSC-OC-6C8D471NN详情
TE Connectivity FOSC-OC-6C8D471NN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
21.3
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
160
Min. permitted bending radius, stationary application/permanent installation
86
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FOSC-OC-6C8D471NN拓展信息







哦! 它是空的。