TE Connectivity FPC2A-MSC/MLC-A-3M
- 收藏
- 对比
FPC2A-MSC/MLC-A-3M
2460-FPC2A-MSC/MLC-A-3M
无类别的
--
大陆
立即发货

FPC2A-MSC/MLC-A-3M: Cto-fiber Patchcords
1最小包装量--
FPC2A-MSC/MLC-A-3M详情
TE Connectivity FPC2A-MSC/MLC-A-3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Purple
Outer diameter approx.
25.4
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
16
Screen over stranding
Braiding
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
318
Min. permitted bending radius, stationary application/permanent installation
191
Nominal voltage U
750
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FPC2A-MSC/MLC-A-3M拓展信息







哦! 它是空的。