TE Connectivity FPC2-APSC-30M
- 收藏
- 对比
FPC2-APSC-30M
2460-FPC2-APSC-30M
无类别的
--
大陆
立即发货

FPC2-APSC-30M: Cto-fiber Patchcords
1最小包装量--
FPC2-APSC-30M详情
TE Connectivity FPC2-APSC-30M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Outer diameter approx.
30
Core identification
Colour
Nominal cross section conductor
300
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
FPC2-APSC-30M拓展信息







哦! 它是空的。