TE Connectivity FPC2-APSC/APLC-12M
- 收藏
- 对比
FPC2-APSC/APLC-12M
2460-FPC2-APSC/APLC-12M
无类别的
--
大陆
立即发货

FPC2-APSC/APLC-12M: Cto-fiber Patchcords
1最小包装量--
FPC2-APSC/APLC-12M详情
TE Connectivity FPC2-APSC/APLC-12M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
46
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
70
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
690
Min. permitted bending radius, stationary application/permanent installation
345
Nominal voltage U
1000
Material outer sheath
Other
Conductor category
Class 5 = flexible
FPC2-APSC/APLC-12M拓展信息







哦! 它是空的。