TE Connectivity FPC2-SDSC-12M
- 收藏
- 对比
FPC2-SDSC-12M
2460-FPC2-SDSC-12M
无类别的
--
大陆
立即发货

FPC2-SDSC-12M: Cto-fiber Patchcords
1最小包装量--
FPC2-SDSC-12M详情
TE Connectivity FPC2-SDSC-12M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
20.5
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
FPC2-SDSC-12M拓展信息







哦! 它是空的。