TE Connectivity FPC2Y-SPSC-P-0.8M
- 收藏
- 对比
FPC2Y-SPSC-P-0.8M
2460-FPC2Y-SPSC-P-0.8M
无类别的
--
大陆
立即发货

FPC2Y-SPSC-P-0.8M: Cto-fiber Patchcords
1最小包装量--
FPC2Y-SPSC-P-0.8M详情
TE Connectivity FPC2Y-SPSC-P-0.8M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Core identification
Numbers
Conductor category
Class D = flexible
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Rubber
Permitted cable outer temperature during assembling/handling
-25 - 80
Outer diameter approx.
34.9
Screen over stranding element
None
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
437
Min. permitted bending radius, stationary application/permanent installation
437
Nominal voltage U
500
Material outer sheath
Rubber
FPC2Y-SPSC-P-0.8M拓展信息







哦! 它是空的。