TE Connectivity FPCA-EEYP012M
- 收藏
- 对比
FPCA-EEYP012M
2460-FPCA-EEYP012M
无类别的
--
大陆
立即发货

FPCA-EEYP012M: Cto-fiber Pc
1最小包装量--
FPCA-EEYP012M详情
TE Connectivity FPCA-EEYP012M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
17
Core identification
Colour
Nominal cross section conductor
6
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 1 = solid
FPCA-EEYP012M拓展信息







哦! 它是空的。