TE Connectivity FPCA-EMYP-12M
- 收藏
- 对比
FPCA-EMYP-12M
2460-FPCA-EMYP-12M
无类别的
--
大陆
立即发货

FPCA-EMYP-12M: Cto-fiber Pc
1最小包装量--
FPCA-EMYP-12M详情
TE Connectivity FPCA-EMYP-12M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 90
Colour outer sheath
Black
Outer diameter approx.
9
Core identification
Colour
Nominal cross section conductor
10
Nominal voltage U0
0.6
Low smoke (according to EN 61034-2)
无
Nominal voltage U
1
Material outer sheath
Other
Conductor category
Class 2 = stranded
FPCA-EMYP-12M拓展信息







哦! 它是空的。