TE Connectivity FPCA-KKYP15.5M
- 收藏
- 对比
FPCA-KKYP15.5M
2460-FPCA-KKYP15.5M
无类别的
--
大陆
立即发货

FPCA-KKYP15.5M: Cto-fiber Pc
1最小包装量--
FPCA-KKYP15.5M详情
TE Connectivity FPCA-KKYP15.5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-100 - 205
Material core insulation
Fluorinated ethylene propylene (FEP)
Conductor surface
Silver-plated
Outer diameter approx.
2.7
Core identification
Colour
Nominal cross section conductor
2.5
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
600
Conductor category
Class 5 = flexible
FPCA-KKYP15.5M拓展信息







哦! 它是空的。