TE Connectivity FPCA-MMYP016M
- 收藏
- 对比
FPCA-MMYP016M
2460-FPCA-MMYP016M
无类别的
--
大陆
立即发货

FPCA-MMYP016M: Cto-fiber Pc
1最小包装量--
FPCA-MMYP016M详情
TE Connectivity FPCA-MMYP016M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 90
Outer diameter approx.
14
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
140
Min. permitted bending radius, stationary application/permanent installation
70
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FPCA-MMYP016M拓展信息







哦! 它是空的。