TE Connectivity FPCF-SPLC-S-55F
- 收藏
- 对比
FPCF-SPLC-S-55F
2460-FPCF-SPLC-S-55F
无类别的
--
大陆
立即发货

FPCF-SPLC-S-55F: Cto-fiber Patchcords
1最小包装量--
FPCF-SPLC-S-55F详情
TE Connectivity FPCF-SPLC-S-55F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 90
Material core insulation
Rubber
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-40 - 90
Screen over stranding element
None
Core identification
Colour
Min. permitted bending radius, moving application with forced guidance
12.8
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
有
Nominal voltage U
750
Material outer sheath
Rubber
Conductor category
Class 5 = flexible
FPCF-SPLC-S-55F拓展信息







哦! 它是空的。