TE Connectivity FPCFW-SPSC-P-32M
- 收藏
- 对比
FPCFW-SPSC-P-32M
2460-FPCFW-SPSC-P-32M
无类别的
--
大陆
立即发货

FPCFW-SPSC-P-32M: Cto-fiber Patchcords
1最小包装量--
FPCFW-SPSC-P-32M详情
TE Connectivity FPCFW-SPSC-P-32M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
14.5
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
145
Min. permitted bending radius, stationary application/permanent installation
73
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FPCFW-SPSC-P-32M拓展信息







哦! 它是空的。