TE Connectivity FPCM-APSC/PSC-40M
- 收藏
- 对比
FPCM-APSC/PSC-40M
2460-FPCM-APSC/PSC-40M
无类别的
--
大陆
立即发货

FPCM-APSC/PSC-40M: Cto-fiber Patchcords
1最小包装量--
FPCM-APSC/PSC-40M详情
TE Connectivity FPCM-APSC/PSC-40M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 100
Material core insulation
Other
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-30 - 90
Outer diameter approx.
8.7
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
66
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
FPCM-APSC/PSC-40M拓展信息







哦! 它是空的。