TE Connectivity FPCM-APSC/PST-25M
- 收藏
- 对比
FPCM-APSC/PST-25M
2460-FPCM-APSC/PST-25M
无类别的
--
大陆
立即发货

FPCM-APSC/PST-25M: Cto-fiber Patchcords
1最小包装量--
FPCM-APSC/PST-25M详情
TE Connectivity FPCM-APSC/PST-25M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-3-24
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
60
Min. permitted bending radius, stationary application/permanent installation
24
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
FPCM-APSC/PST-25M拓展信息







哦! 它是空的。