TE Connectivity FPCMY-APSC-P-50F
- 收藏
- 对比
FPCMY-APSC-P-50F
2460-FPCMY-APSC-P-50F
无类别的
--
大陆
立即发货

FPCMY-APSC-P-50F: Cto-fiber Patchcords
1最小包装量--
FPCMY-APSC-P-50F详情
TE Connectivity FPCMY-APSC-P-50F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-25 - 105
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Outer diameter approx.
11.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.14
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
71
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
FPCMY-APSC-P-50F拓展信息







哦! 它是空的。