TE Connectivity FPCT-APSC/PLC-S-5M
- 收藏
- 对比
FPCT-APSC/PLC-S-5M
2460-FPCT-APSC/PLC-S-5M
无类别的
--
大陆
立即发货

FPCT-APSC/PLC-S-5M: Cto-fiber Patchcords
1最小包装量--
FPCT-APSC/PLC-S-5M详情
TE Connectivity FPCT-APSC/PLC-S-5M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 90
Material core insulation
Other
Colour outer sheath
Red
Outer diameter approx.
18.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1
Screen over stranding
Braiding
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
237
Min. permitted bending radius, stationary application/permanent installation
142
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
FPCT-APSC/PLC-S-5M拓展信息







哦! 它是空的。