TE Connectivity FPCT-APSC/PST-S-11M
- 收藏
- 对比
FPCT-APSC/PST-S-11M
2460-FPCT-APSC/PST-S-11M
无类别的
--
大陆
立即发货

FPCT-APSC/PST-S-11M: Cto-fiber Patchcord
1最小包装量--
FPCT-APSC/PST-S-11M详情
TE Connectivity FPCT-APSC/PST-S-11M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Nominal voltage U
500
Min. permitted bending radius, stationary application/permanent installation
24
Min. permitted bending radius, moving application/free movement
39
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
300
Screen over stranding
None
Nominal cross section conductor
0.75
Core identification
Colour + rings
Screen over stranding element
None
Outer diameter approx.
7.8
Permitted cable outer temperature during assembling/handling
-40 - 80
Colour outer sheath
Orange
Permitted cable outer temperature after assembling without vibration
-50 - 80
Stranding element
无
FPCT-APSC/PST-S-11M拓展信息







哦! 它是空的。