TE Connectivity FPCTY-APSC-P-1M
- 收藏
- 对比
FPCTY-APSC-P-1M
2460-FPCTY-APSC-P-1M
无类别的
--
大陆
立即发货

FPCTY-APSC-P-1M: Cto-fiber Patchcords
1最小包装量--
FPCTY-APSC-P-1M详情
TE Connectivity FPCTY-APSC-P-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
Pairs
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
11.8
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.14
Screen over stranding
Braiding
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
177
Min. permitted bending radius, stationary application/permanent installation
89
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
FPCTY-APSC-P-1M拓展信息







哦! 它是空的。