TE Connectivity FPCTY-SPSC-P-10M
- 收藏
- 对比
FPCTY-SPSC-P-10M
2460-FPCTY-SPSC-P-10M
无类别的
--
大陆
立即发货

FPCTY-SPSC-P-10M: Cto-fiber Patchcords
1最小包装量--
FPCTY-SPSC-P-10M详情
TE Connectivity FPCTY-SPSC-P-10M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
8.1
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.34
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
122
Min. permitted bending radius, stationary application/permanent installation
61
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
FPCTY-SPSC-P-10M拓展信息







哦! 它是空的。