TE Connectivity FPCTY-SPSC-P-15F
- 收藏
- 对比
FPCTY-SPSC-P-15F
2460-FPCTY-SPSC-P-15F
无类别的
--
大陆
立即发货

FPCTY-SPSC-P-15F: Cto-fiber Patchcords
1最小包装量--
FPCTY-SPSC-P-15F详情
TE Connectivity FPCTY-SPSC-P-15F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Brown
Permitted cable outer temperature during assembling/handling
-5 - 70
Outer diameter approx.
10
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
75
Nominal voltage U
500
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
FPCTY-SPSC-P-15F拓展信息







哦! 它是空的。