TE Connectivity FPCZ-SPST-S-3M
- 收藏
- 对比
FPCZ-SPST-S-3M
2460-FPCZ-SPST-S-3M
无类别的
--
大陆
立即发货

FPCZ-SPST-S-3M: Cto-fiber Patchcords
1最小包装量--
FPCZ-SPST-S-3M详情
TE Connectivity FPCZ-SPST-S-3M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-60 - 180
Conductor surface
Tinned
Colour outer sheath
Red
Outer diameter approx.
16.2
Specification material outer sheath
Rubber - silicone rubber (SIR)
Nominal cross section conductor
10
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
65
Nominal voltage U
500
Conductor category
Class 5 = flexible
FPCZ-SPST-S-3M拓展信息







哦! 它是空的。