TE Connectivity FPL-24RP09-2420
- 收藏
- 对比
FPL-24RP09-2420
2460-FPL-24RP09-2420
无类别的
--
大陆
立即发货

FPL-24RP09-2420: CTO-FPL W/PGTLS
1最小包装量--
FPL-24RP09-2420详情
TE Connectivity FPL-24RP09-2420重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
13.2
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
99
Min. permitted bending radius, stationary application/permanent installation
53
Nominal voltage U
600
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 6 = very flexible
FPL-24RP09-2420拓展信息







哦! 它是空的。