TE Connectivity FPM-07/0-D060M
- 收藏
- 对比
FPM-07/0-D060M
2460-FPM-07/0-D060M
无类别的
--
大陆
立即发货

FPM-07/0-D060M: Cto-fiber Patchcords
1最小包装量--
FPM-07/0-D060M详情
TE Connectivity FPM-07/0-D060M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-60 - 400
Material core insulation
Other
Conductor surface
Tinned
Outer diameter approx.
27.5
Core identification
Colour
Nominal cross section conductor
240
Nominal voltage U0
500
Low smoke (according to EN 61034-2)
无
Core colour
Blue
Nominal voltage U
500
FPM-07/0-D060M拓展信息







哦! 它是空的。