TE Connectivity FPM-0E/0-P015M-18
- 收藏
- 对比
FPM-0E/0-P015M-18
2460-FPM-0E/0-P015M-18
无类别的
--
大陆
立即发货

FPM-0E/0-P015M-18: Cto-fiber Patchcords
1最小包装量--
FPM-0E/0-P015M-18详情
TE Connectivity FPM-0E/0-P015M-18重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Colour outer sheath
Blue
Permitted cable outer temperature during assembling/handling
-30 - 80
Outer diameter approx.
16.1
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
2.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
81
Min. permitted bending radius, stationary application/permanent installation
49
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 6 = very flexible
FPM-0E/0-P015M-18拓展信息







哦! 它是空的。