TE Connectivity FPM-0E/E-AN018M
- 收藏
- 对比
FPM-0E/E-AN018M
2460-FPM-0E/E-AN018M
无类别的
--
大陆
立即发货

FPM-0E/E-AN018M: Cto-fiber Patchcords
1最小包装量--
FPM-0E/E-AN018M详情
TE Connectivity FPM-0E/E-AN018M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-20 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-10 - 80
Outer diameter approx.
6.1
Screen over stranding element
None
Core identification
Colour + rings
Nominal cross section conductor
0.56
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
92
Min. permitted bending radius, stationary application/permanent installation
46
Nominal voltage U
300
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class D = flexible
FPM-0E/E-AN018M拓展信息







哦! 它是空的。