TE Connectivity FPM-0E/E-H010M
- 收藏
- 对比
FPM-0E/E-H010M
2460-FPM-0E/E-H010M
无类别的
--
大陆
立即发货

FPM-0E/E-H010M: Cto-fiber Patchcords
1最小包装量--
FPM-0E/E-H010M详情
TE Connectivity FPM-0E/E-H010M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
6.5
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
FPM-0E/E-H010M拓展信息







哦! 它是空的。