TE Connectivity FPM-0K/0-F002M
- 收藏
- 对比
FPM-0K/0-F002M
2460-FPM-0K/0-F002M
无类别的
--
大陆
立即发货

FPM-0K/0-F002M: Cto-fiber Patchcords
1最小包装量--
FPM-0K/0-F002M详情
TE Connectivity FPM-0K/0-F002M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 70
Material core insulation
Other
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Specification material outer sheath
Other
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
0.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
0
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 5 = flexible
FPM-0K/0-F002M拓展信息







哦! 它是空的。