TE Connectivity FPM-0K/K-M010M
- 收藏
- 对比
FPM-0K/K-M010M
2460-FPM-0K/K-M010M
无类别的
--
大陆
立即发货

FPM-0K/K-M010M: Cto-fiber Patchcords
1最小包装量--
FPM-0K/K-M010M详情
TE Connectivity FPM-0K/K-M010M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-50 - 150
Colour outer sheath
Black
Outer diameter approx.
18
Specification material outer sheath
Rubber - silicone rubber (SIR)
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
135
Min. permitted bending radius, stationary application/permanent installation
72
Nominal voltage U
600
Conductor category
Class 5 = flexible
FPM-0K/K-M010M拓展信息







哦! 它是空的。