TE Connectivity FPM-0R/0-RL300FS
- 收藏
- 对比
FPM-0R/0-RL300FS
2460-FPM-0R/0-RL300FS
无类别的
--
大陆
立即发货

FPM-0R/0-RL300FS: IN/OUT 3MM BIF, HP ASC
1最小包装量--
FPM-0R/0-RL300FS详情
TE Connectivity FPM-0R/0-RL300FS重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
219
Min. permitted bending radius, stationary application/permanent installation
110
Nominal voltage U
1000
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
Screen over stranding
Braiding
Nominal cross section conductor
2.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
21.9
Permitted cable outer temperature during assembling/handling
-5 - 80
Colour outer sheath
Black
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-40 - 80
Stranding element
无
FPM-0R/0-RL300FS拓展信息







哦! 它是空的。