TE Connectivity FPM-0R/0-RL800F
- 收藏
- 对比
FPM-0R/0-RL800F
2460-FPM-0R/0-RL800F
无类别的
--
大陆
立即发货

FPM-0R/0-RL800F: IN/OUT 3MM BIF, HP ASC
1最小包装量--
FPM-0R/0-RL800F详情
TE Connectivity FPM-0R/0-RL800F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-15 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
5
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
450
Low smoke (according to EN 61034-2)
无
Core colour
Purple
Nominal voltage U
750
Conductor category
Class 6 = very flexible
FPM-0R/0-RL800F拓展信息







哦! 它是空的。