TE Connectivity FPS-MPPACCRMPNL
- 收藏
- 对比
FPS-MPPACCRMPNL
2460-FPS-MPPACCRMPNL
无类别的
--
大陆
立即发货

Fps-mppaccrmpnl: Splice Drawer PNP 1RU
1最小包装量--
FPS-MPPACCRMPNL详情
TE Connectivity FPS-MPPACCRMPNL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 80
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Tinned
Permitted cable outer temperature during assembling/handling
-5 - 80
Outer diameter approx.
1.5
Core identification
Colour
Nominal cross section conductor
1.5
Nominal voltage U0
0
Low smoke (according to EN 61034-2)
无
Core colour
Grey
Nominal voltage U
300
FPS-MPPACCRMPNL拓展信息







哦! 它是空的。