TE Connectivity FPS-PNP24KT200-ATT
- 收藏
- 对比
FPS-PNP24KT200-ATT
2460-FPS-PNP24KT200-ATT
无类别的
--
大陆
立即发货

FPS-PNP24KT200-ATT: Kit: PNP, 24 Positio
1最小包装量--
FPS-PNP24KT200-ATT详情
TE Connectivity FPS-PNP24KT200-ATT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-15 - 80
Outer diameter approx.
20.9
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
6
Screen over stranding
Braiding
Nominal voltage U0
600
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
209
Min. permitted bending radius, stationary application/permanent installation
105
Nominal voltage U
1000
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 5 = flexible
Stranding element
无
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Black
FPS-PNP24KT200-ATT拓展信息







哦! 它是空的。