TE Connectivity FPS-SPB1MJJ-HD
- 收藏
- 对比
FPS-SPB1MJJ-HD
2460-FPS-SPB1MJJ-HD
无类别的
--
大陆
立即发货

FPS-SPB1MJJ-HD: Dual 1X16 Splitter Modul
1最小包装量--
FPS-SPB1MJJ-HD详情
TE Connectivity FPS-SPB1MJJ-HD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage U
600
Core colour
Grey
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
0
Nominal cross section conductor
1.5
Core identification
Colour
Outer diameter approx.
8.2
Permitted cable outer temperature during assembling/handling
-5 - 105
Conductor surface
Tinned
Material core insulation
Polyvinyl chloride (PVC)
Permitted cable outer temperature after assembling without vibration
-30 - 105
Flame retardant
无
FPS-SPB1MJJ-HD拓展信息







哦! 它是空的。