TE Connectivity FPT9-APSC-S-1M
- 收藏
- 对比
FPT9-APSC-S-1M
2460-FPT9-APSC-S-1M
无类别的
--
大陆
立即发货

FPT9-APSC-S-1M: Cto-fiber Patchcords
1最小包装量--
FPT9-APSC-S-1M详情
TE Connectivity FPT9-APSC-S-1M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-30 - 70
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-5 - 50
Outer diameter approx.
8.1
Core identification
Colour
Nominal cross section conductor
4
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Core colour
Green/yellow
Nominal voltage U
500
Material outer sheath
Other
Conductor category
Class 1 = solid
FPT9-APSC-S-1M拓展信息







哦! 它是空的。