TE Connectivity FPT-SPSC-S-10M
- 收藏
- 对比
FPT-SPSC-S-10M
2460-FPT-SPSC-S-10M
无类别的
--
大陆
立即发货

FPT-SPSC-S-10M: Cto-fiber Patchcords
1最小包装量--
FPT-SPSC-S-10M详情
TE Connectivity FPT-SPSC-S-10M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-55 - 145
Material core insulation
Polyolefin
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-35 - 120
Outer diameter approx.
8.1
Nominal cross section conductor
1
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, stationary application/permanent installation
33
Nominal voltage U
500
Material outer sheath
Polyolefin
Conductor category
Class 5 = flexible
FPT-SPSC-S-10M拓展信息







哦! 它是空的。